Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.11
|
629
in stock
|
Buy Now | |
Sager
from US$0.08
|
114
in stock
|
Buy Now | |
Powell Electronics
from US$1.11
|
24
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.076 |
RoHS Compliant | Yes |
Tip: solder lug ring | Transfer Multisort Elektronik |
Terminals SOLDER MATTE TIN PLATE #8 | Sager |
Terminal, Mechanical Lug, #8, Solder | Newark Electronics |
TERMINAL LUG | Future Electronics |
Lug, Solder Terminal, 9/32 in., 0.171 in., 17/32 in., 0.016 in. | Keystone Electronics 7330 | RS Americas |
Lug | Carlton-Bates |
Where can I find additional details, specifications and documents for a 7330?
Additional datasheets, footprints and schematics for 7330 are listed on our Part Details page. You can also find images and similar parts to 7330 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7330 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7330 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7330 fall under?
The 7330 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 7330 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7330 you can contact the distributor directly for product support, shipping queries etc.
Is the 7330 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7330 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, Powell Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 7330.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7330 often in real-time on the comparison pages.
What if I can't find stock of 7330?
You can fill out our help required form which you can use to request a quote for 7330 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.