Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
9,112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,126
in stock
|
Buy Now | |
Jameco Electronics
from US$0.25
|
707
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
520
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
209
in stock
|
Buy Now | |
RS Americas
from US$9.54
|
24
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Relay Specialties
from US$0.93
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now |
Supply Voltage | 6V |
---|---|
Lamp Base Type | Bi-Pin |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.6 |
Average Bulb Life | 1000h |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.076mm |
RoHS Compliant | Yes |
TERMINAL LUG | Heilind Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
Brass Tin Plate 0.38 mm Thick 3.1 mm High # 4 Stud Solder Terminal Lug | Future Electronics |
Lug Solder Terminal 9/32 in. 0.12 in. 17/32 in. 0.016 in. | Keystone Electronics 7328 | RS Americas |
Solder Terminal Lugs | Rutronik |
Terminal, Mechanical Lug, #4, Solder | Newark Electronics |
Lug | Carlton-Bates |
Terminals SOLDER MATTE TIN PLATE #4 | Sager |
Where can I find additional details, specifications and documents for a 7328?
Additional datasheets, footprints and schematics for 7328 are listed on our Part Details page. You can also find images and similar parts to 7328 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7328 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7328 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7328 fall under?
The 7328 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 7328 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7328 you can contact the distributor directly for product support, shipping queries etc.
Is the 7328 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7328 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Jameco Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for 7328.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7328 often in real-time on the comparison pages.
What if I can't find stock of 7328?
You can fill out our help required form which you can use to request a quote for 7328 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.