Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.52
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
3,215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
1,022
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
750
in stock
|
Buy Now | |
RS Americas
from US$4.50
|
482
in stock
|
Buy Now | |
Carlton-Bates
from US$0.10
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$85.32
|
-
|
Buy Now | |
element14
from US$6.46
|
-
|
Buy Now | |
Richardson RFPD
from US$83.59
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.078 |
RoHS Compliant | Yes |
TERMINAL LUG | Heilind Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
Lug Solder Terminal 0.14 in. 39037 in. 0.02 in. | Keystone Electronics 7326 | RS Americas |
Flat Solder Lug Brass, Tin Plate | Carlton-Bates |
Terminal, Mechanical Lug, #6, Solder | Newark Electronics |
Brass Tin Plate .687 inch Long for #6 Stud Solder Terminal Lug | Future Electronics |
Terminals #6 BRASS MATTE TINNED LUG | Sager |
TERMINAL, GROUND LUG, 6, PK100 | Farnell |
Where can I find additional details, specifications and documents for a 7326?
Additional datasheets, footprints and schematics for 7326 are listed on our Part Details page. You can also find images and similar parts to 7326 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7326 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7326 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7326 fall under?
The 7326 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ground Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to 7326 when available in the Ground Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7326 you can contact the distributor directly for product support, shipping queries etc.
Is the 7326 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7326 have stock available?
Authorised distributors including Heilind Electronics, Transfer Multisort Elektronik, Heilind Electronics Asia, RS Americas and Carlton-Bates have stock available or on a lead time for 7326.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7326 often in real-time on the comparison pages.
What if I can't find stock of 7326?
You can fill out our help required form which you can use to request a quote for 7326 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.