Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$91.62
|
144
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
25,018
in stock
|
Buy Now | |
element14
from US$0.08
|
25,018
in stock
|
Buy Now | |
Farnell
from US$0.11
|
25,018
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
558
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
400
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
168
in stock
|
Buy Now | |
RS Americas
from US$7.80
|
20
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
2
in stock
|
Buy Now | |
Rutronik
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
TTI Europe
from US$75.36
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.078 |
Terminal, Mechanical Lug, #4, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #4, SOLDER | element14 |
Tip: solder lug ring | Transfer Multisort Elektronik |
Lug Solder Terminal 0.12 in. 39037 in. 0.02 in. | Keystone Electronics 7325 | RS Americas |
Brass Tin Plate 0.687 inch Long for #6 Stud Terminal Lug | Future Electronics |
Solder Terminal Lugs | Rutronik |
Lug | Carlton-Bates |
Terminals BRASS TERMINAL LUG MATTE TINNED | Sager |
Where can I find additional details, specifications and documents for a 7325?
Additional datasheets, footprints and schematics for 7325 are listed on our Part Details page. You can also find images and similar parts to 7325 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7325 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7325 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7325 fall under?
The 7325 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 7325 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7325 you can contact the distributor directly for product support, shipping queries etc.
Is the 7325 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7325 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 7325.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7325 often in real-time on the comparison pages.
What if I can't find stock of 7325?
You can fill out our help required form which you can use to request a quote for 7325 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.