Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7322673001,
2-1195720-6 |
Insulation Material | Radiation-Crosslinked, Extruded Polyalkene |
---|---|
Conductor Material | Tin-Plated Copper |
Wire Size | 21AWG, .5mm² |
Voltage Rating | 600V |
Cable Type | Spec 44 |
Operating Temperature Range | -65 – 150°C |
TE Connectivity VG-95218-T020-A002 VG-95218-T020-A002 | Distrelec |
AMP7322673001 | Avnet America |
Multi-Conductor Cables VG-95218-T020-A002 | Sager |
Where can I find additional details, specifications and documents for a 7322673001?
Additional datasheets, footprints and schematics for 7322673001 are listed on our Part Details page. You can also find images and similar parts to 7322673001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7322673001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7322673001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7322673001 fall under?
The 7322673001 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 7322673001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7322673001 you can contact the distributor directly for product support, shipping queries etc.
Is the 7322673001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7322673001 have stock available?
Authorised distributors including Distrelec, Avnet America and Sager have stock available or on a lead time for 7322673001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7322673001 often in real-time on the comparison pages.
What if I can't find stock of 7322673001?
You can fill out our help required form which you can use to request a quote for 7322673001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.