Status: | Unknown |
---|---|
Series: | 732 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 1A |
Product Range | 732 Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 115VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 28VDC |
Contact Material | Gold |
Coil Resistance | 850ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 250mA |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Resistance | 150mohm |
Contact Voltage AC Max | 115V |
Contact Voltage AC Nom | 115V |
Contact Voltage DC Max | 28V |
Contact Voltage DC Nom | 28V |
Contact to Contact Capacitance | 0.4pF |
DC Coil Power | 200mW |
Dielectric Voltage Coil to Contact | 350VAC |
External Depth | 9.4mm |
External Height | 9.76mm |
External Length / Height | 9.76mm |
External Width | 9.4mm |
Insulation Resistance | 1000Mohm |
Mechanical Life | 10 000 000 cycles |
No. of Pins | 8Pins |
Nom Operating Power | 200mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Operating Time | 6ms |
Relay Type | Power |
RELAY | TTI Europe |
PCB RF relay,TO-5, 732, DPDT, 1A 12Vdc | RS |
Relay, 12Vdc, High Sensitivity, T05 | Newark Electronics |
Relay, 12Vdc High Sensitivity T05 | element14 |
RF RELAY | Richardson RFPD |
RELAY, DPDT, 115VAC, 28VDC, 1A | Farnell |
Where can I find additional details, specifications and documents for a 732-12?
Additional datasheets, footprints and schematics for 732-12 are listed on our Part Details page. You can also find images and similar parts to 732-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 732-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 732-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 732-12 fall under?
The 732-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 732-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 732-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 732-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 732-12 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for 732-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 732-12 often in real-time on the comparison pages.
What if I can't find stock of 732-12?
You can fill out our help required form which you can use to request a quote for 732-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.