732-0030 Panel Displays & Instrumentation by Trumeter

ELECTROMECHANICAL HOUR METER

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.65

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$19.65
4
in stock
Buy Now
Logo for element14
element14
from US$31.24
4
in stock
Buy Now
Logo for Farnell
Farnell
from US$22.74
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$20.17
3
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$32.54
-
Buy Now

Specifications

Supply Voltage Min 10VDC
Supply Voltage Max 80VDC
Time Min 0s
Time Max 99999.9h
Character Size 0.25"
Meter Shape Square
RoHS Compliant Yes

Alternative Descriptions

Hour Meter, 99999.9 H, 80 Vdc Rohs Compliant: Yes |Trumeter 732-0030 | Newark Electronics
HOUR METER, 99999.9 H, 80 VDC | element14
Electromechanic Hour Meter, 10-80VDC, Square, 99999.9 Hrs, QC, 732 Series | Trumeter 732-0030 | RS Americas
Electromechanical DC Hour Meter, 1/4 in. Spade Terminal | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 732-0030?

Additional datasheets, footprints and schematics for 732-0030 are listed on our Part Details page. You can also find images and similar parts to 732-0030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 732-0030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 732-0030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 732-0030 fall under?

The 732-0030 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.

Can I view similar or alternative parts?

You can view similar parts to 732-0030 when available in the Hour Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 732-0030 you can contact the distributor directly for product support, shipping queries etc.

Is the 732-0030 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 732-0030 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 732-0030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 732-0030 often in real-time on the comparison pages.

What if I can't find stock of 732-0030?

You can fill out our help required form which you can use to request a quote for 732-0030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay