Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 80VDC |
Time Min | 0s |
Time Max | 99999.9h |
Character Size | 0.125" |
Meter Shape | Round |
RoHS Compliant | Yes |
Electromechanical Hour Meter, 10-80VDC, Flush/Round, Non-reset, QC, 732 Series | Trumeter 732-0003 | RS Americas |
DC Hour Meter Flush Round 10-80V | RS |
Hour Meter, 99999.9 H, 80 Vdc Rohs Compliant: Yes |Trumeter 732-0003 | Newark Electronics |
HOUR METER, 99999.9 H, 80 VDC | element14 |
Electromechanical DC Hour Meter, 1/4 in. Spade Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 732-0003?
Additional datasheets, footprints and schematics for 732-0003 are listed on our Part Details page. You can also find images and similar parts to 732-0003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 732-0003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 732-0003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 732-0003 fall under?
The 732-0003 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 732-0003 when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 732-0003 you can contact the distributor directly for product support, shipping queries etc.
Is the 732-0003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 732-0003 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 732-0003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 732-0003 often in real-time on the comparison pages.
What if I can't find stock of 732-0003?
You can fill out our help required form which you can use to request a quote for 732-0003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.