Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.11
|
1,152
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
72,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
24,000
in stock
|
Buy Now | |
element14
from US$0.11
|
1,152
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
840
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
528
in stock
|
Buy Now | |
Farnell
from US$0.12
|
522
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
Terminal, Mechanical Lug, #8, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #8, SOLDER | element14 |
Terminal Lug Lockwasher 8 Hole Size Brass/Tin | Keystone Electronics 7319 | RS Americas |
Tip: solder lug ring | Transfer Multisort Elektronik |
Terminals LUG LOCKING MATTE TINNED | Future Electronics |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#8 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7319?
Additional datasheets, footprints and schematics for 7319 are listed on our Part Details page. You can also find images and similar parts to 7319 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7319 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7319 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7319 fall under?
The 7319 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 7319 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7319 you can contact the distributor directly for product support, shipping queries etc.
Is the 7319 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7319 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 7319.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7319 often in real-time on the comparison pages.
What if I can't find stock of 7319?
You can fill out our help required form which you can use to request a quote for 7319 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.