Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
RoHS Compliant | Yes |
TERMINAL LUG | Heilind Electronics |
Terminal, Mechanical Lug, #6, Solder | Newark Electronics |
Lug | Carlton-Bates |
Where can I find additional details, specifications and documents for a 73-18"?
Additional datasheets, footprints and schematics for 73-18" are listed on our Part Details page. You can also find images and similar parts to 73-18" on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73-18" on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73-18" price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73-18" fall under?
The 73-18" is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 73-18" when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73-18" you can contact the distributor directly for product support, shipping queries etc.
Is the 73-18" RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73-18" have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 73-18".
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73-18" often in real-time on the comparison pages.
What if I can't find stock of 73-18"?
You can fill out our help required form which you can use to request a quote for 73-18" from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.