Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0300
|
422
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
500
in stock
|
Buy Now | |
element14
from US$0.11
|
422
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
91
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
10
in stock
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.11
|
-
|
Buy Now |
Stud Size - Imperial | #8 |
---|---|
Stud Size - Metric | M4 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093 |
RoHS Compliant | Yes |
LOCKWASHER TERMINAL LUG .018 | Rutronik |
Terminal, Mechanical Lug, #8, Solder | Newark Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
Terminal Lug, Lockwasher, #8 Hole Size, Brass/Tin | Keystone Electronics 7316 | RS Americas |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#8 | Sager |
Where can I find additional details, specifications and documents for a 7316?
Additional datasheets, footprints and schematics for 7316 are listed on our Part Details page. You can also find images and similar parts to 7316 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7316 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7316 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7316 fall under?
The 7316 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ground Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to 7316 when available in the Ground Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7316 you can contact the distributor directly for product support, shipping queries etc.
Is the 7316 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7316 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 7316.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7316 often in real-time on the comparison pages.
What if I can't find stock of 7316?
You can fill out our help required form which you can use to request a quote for 7316 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.