Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3M Extra Duty Floor Brush 73, 15 In, 1/Case |3M 73-15" | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Mounting Hole Dia | 0.093mm |
RoHS Compliant | Yes |
Brass Tin Plate .120 inch Long Terminal Lockwasher Lug | Future Electronics |
Terminal Lug, Lockwasher, #6 Hole Size, Brass/Tin | Keystone Electronics 7315 | RS Americas |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#6 | Sager |
Where can I find additional details, specifications and documents for a 73-15"?
Additional datasheets, footprints and schematics for 73-15" are listed on our Part Details page. You can also find images and similar parts to 73-15" on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73-15" on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73-15" price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73-15" fall under?
The 73-15" is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 73-15" when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73-15" you can contact the distributor directly for product support, shipping queries etc.
Is the 73-15" RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73-15" have stock available?
Authorised distributors including Future Electronics, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 73-15".
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73-15" often in real-time on the comparison pages.
What if I can't find stock of 73-15"?
You can fill out our help required form which you can use to request a quote for 73-15" from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.