Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
1,575
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
1,575
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
108
in stock
|
Buy Now | |
RS Americas
from US$12.35
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$15.14
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.15
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Type | #1 |
---|---|
Shank Length | 101.6mm |
Overall Length | 211.9mm |
RoHS Compliant | NA |
4" Fixed Blade #1 Combo Tip Driver | Klein Tools 7314 | RS Americas |
Tip Type:#1 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Tip: solder lug ring | Transfer Multisort Elektronik |
Lug | Carlton-Bates |
Terminals LUG LOCKING MATTE TINNED#4 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 7314?
Additional datasheets, footprints and schematics for 7314 are listed on our Part Details page. You can also find images and similar parts to 7314 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7314 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7314 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7314 fall under?
The 7314 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 7314 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7314 you can contact the distributor directly for product support, shipping queries etc.
Is the 7314 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7314 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 7314.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7314 often in real-time on the comparison pages.
What if I can't find stock of 7314?
You can fill out our help required form which you can use to request a quote for 7314 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.