Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
24,365
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
25,777
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
24,365
in stock
|
Buy Now | |
element14
from US$0.10
|
24,365
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
5,155
in stock
|
Buy Now | |
Sager
from US$0.07
|
1,685
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
526
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
456
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
388
in stock
|
Buy Now | |
Carlton-Bates
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$58.79
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Stud Size - Imperial | #6 |
---|---|
Stud Size - Metric | M3.5 |
Terminal Material | Brass |
Product Range | - |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
TERMINAL LUG | Heilind Electronics |
Terminal, Mechanical Lug, #6In, Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, #6IN, SOLDER | element14 |
Terminals LUG LOCKING MATTE TINNED#6 | Sager |
Brass Tin Plated 0.640 inch Long Angled 6 Stud Lockwasher Lug | Future Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
Terminal Lug, Lockwasher, #6 Hole Size, Brass/Tin | Keystone Electronics 7312 | RS Americas |
Bent Solder Lug Brass, Tin Plate | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
20 DF PIN CONTACT AWG:24-20 | Avnet America |
Where can I find additional details, specifications and documents for a 7312?
Additional datasheets, footprints and schematics for 7312 are listed on our Part Details page. You can also find images and similar parts to 7312 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7312 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7312 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7312 fall under?
The 7312 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 7312 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7312 you can contact the distributor directly for product support, shipping queries etc.
Is the 7312 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7312 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 7312.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7312 often in real-time on the comparison pages.
What if I can't find stock of 7312?
You can fill out our help required form which you can use to request a quote for 7312 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.