Status: | Unknown |
---|---|
Series: | Model 731 |
RoHS: | Unknown |
Prices starting from US$59.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$73.44
|
12
in stock
|
Buy Now | |
RS Americas
from US$59.40
|
91
in stock
|
Buy Now | |
RS
from US$69.42
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$68.23
|
12
in stock
|
Buy Now | |
element14
from US$96.47
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$63.90
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$84.96
|
-
|
Buy Now |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 28VDC |
Time Min | 0s |
Time Max | 99999.99h |
Panel Cutout Height | 22.1mm |
Panel Cutout Width | 36.8mm |
Product Range | Model 731 |
Character Size | 0.14" |
Height | 1.21" |
Status: | Unknown |
---|---|
Series: | Model 731 |
RoHS: | Compliant |
Supply Voltage Min | 10VDC |
---|---|
Supply Voltage Max | 28VDC |
Time Min | 0s |
Time Max | 99999.99h |
Panel Cutout Height | 22.1mm |
Panel Cutout Width | 36.8mm |
Product Range | Model 731 |
Character Size | 0.14" |
Height | 1.21" |
RoHS Compliant | Yes |
Electromechanical Hour Meter, 10-28VDC, Rectangular, Non-reset, QC, 731 Series | Trumeter 731-0040 | RS Americas |
DC Hour Meter 10-28VDC, 2-Hole | RS |
Electromechanical Hour Meter | Newark Electronics |
Counter: electromechanical | Transfer Multisort Elektronik |
Elapsed Time Panel Meter 7 Digit Hours | Carlton-Bates |
Where can I find additional details, specifications and documents for a 731-0040?
Additional datasheets, footprints and schematics for 731-0040 are listed on our Part Details page. You can also find images and similar parts to 731-0040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 731-0040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 731-0040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 731-0040 fall under?
The 731-0040 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 731-0040 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 731-0040 you can contact the distributor directly for product support, shipping queries etc.
Is the 731-0040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 731-0040 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 731-0040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 731-0040 often in real-time on the comparison pages.
What if I can't find stock of 731-0040?
You can fill out our help required form which you can use to request a quote for 731-0040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.