Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-Off-On |
---|---|
Contact Configuration | 3PDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Through Hole |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Toggle Switch, 3Pdt, 5A, 120Vac/28Vdc | Newark Electronics |
TOGGLE SWITCH, 3PDT, 5A, 120V, PANEL | element14 |
TOGGLE SW 3PDT 5A 120V | TTI Europe |
Toggle Switches Switch Toggle 3Pdt Vrt W/Brkt 5A | Sager |
Where can I find additional details, specifications and documents for a 7303P3Y9V7GE?
Additional datasheets, footprints and schematics for 7303P3Y9V7GE are listed on our Part Details page. You can also find images and similar parts to 7303P3Y9V7GE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7303P3Y9V7GE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7303P3Y9V7GE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7303P3Y9V7GE fall under?
The 7303P3Y9V7GE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7303P3Y9V7GE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7303P3Y9V7GE you can contact the distributor directly for product support, shipping queries etc.
Is the 7303P3Y9V7GE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7303P3Y9V7GE have stock available?
Authorised distributors including Newark Electronics, element14, TTI Europe, Sager and Farnell have stock available or on a lead time for 7303P3Y9V7GE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7303P3Y9V7GE often in real-time on the comparison pages.
What if I can't find stock of 7303P3Y9V7GE?
You can fill out our help required form which you can use to request a quote for 7303P3Y9V7GE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.