7302 Cleaning & Chemicals by Kimberly-Clark Corporation

WYPALL L30 CF ROLL BLUE 6X300

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$19.06


Distributor Starting From Stock
Logo for Farnell Farnell US$114.34
12
Buy Now
Logo for Newark Electronics Newark Electronics US$131.65
11
Buy Now
Logo for element14 element14 US$190.51
11
Buy Now
Logo for RS Americas RS Americas US$30.07
1
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Wipe Material Cellulose
Wipe Width 206mm
Wipe Length 380mm
Product Range -
Accessory Type Wipe
Length 114m
Width 20cm

Alternative Descriptions

Wypall L30 Blu Centre feed Wiper,6 roll | RS
WYPALL L20 CF ROLL BLUE 6X300, PK6 | Farnell
Wypall L20 Cf Roll Blue 6X300, Pk6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7302?

Additional datasheets, footprints and schematics for 7302 are listed on our Part Details page. You can also find images and similar parts to 7302 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7302 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7302 fall under?

The 7302 is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.

Can I view similar or alternative parts?

You can view similar parts to 7302 when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7302 you can contact the distributor directly for product support, shipping queries etc.

Is the 7302 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7302 have stock available?

Authorised distributors including RS, Farnell, Newark Electronics, element14 and RS Americas have stock available or on a lead time for 7302.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7302 often in real-time on the comparison pages.

What if I can't find stock of 7302?

You can fill out our help required form which you can use to request a quote for 7302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay