Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Switch Operation | On-None-On |
---|---|
Contact Configuration | 3PDT |
Illumination | Non Illuminated |
Product Range | 7000 Series |
Contact Current Max | 5A |
Switch Mounting | Panel |
Contact Voltage AC Nom | 120V |
Switch Terminals | Solder Lug |
Contact Voltage DC Nom | 28V |
SVHC | Lead (15-Jan-2019) |
Switch, Toggle, Sealed,3PDT, ON-NONE-ON,.704 Locking Lever,5A,120VAC,28VDC, Solder | C&K 7301K2ZQE | RS Americas |
Toggle Switch, 3Pdt, 5A, 120V, Panel | Newark Electronics |
TOGGLE SWITCH, 3PDT, 5A, 120V, PANEL | element14 |
C&K Toggle Switch 3PDT On-on Latched 5A | Distrelec |
TOGGLE SW 3PDT 5A 120V | TTI Europe |
Toggle Switches Toggle 3PDT ON-ON | Sager |
Where can I find additional details, specifications and documents for a 7301K2ZQE?
Additional datasheets, footprints and schematics for 7301K2ZQE are listed on our Part Details page. You can also find images and similar parts to 7301K2ZQE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7301K2ZQE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7301K2ZQE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7301K2ZQE fall under?
The 7301K2ZQE is listed under C&K Components Parts.
Can I view similar or alternative parts?
You can view similar parts to 7301K2ZQE when available in the C&K Components Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7301K2ZQE you can contact the distributor directly for product support, shipping queries etc.
Is the 7301K2ZQE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7301K2ZQE have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 7301K2ZQE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7301K2ZQE often in real-time on the comparison pages.
What if I can't find stock of 7301K2ZQE?
You can fill out our help required form which you can use to request a quote for 7301K2ZQE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.