Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
730181N001,
3-1202094-5 |
No distributors results available
Adapter Plating Material | Aluminum Alloys: Electroless Nickel per SAE AMS-C-26074, Class 3 or Class 4, Grade B, Steel & Other Base Metals Heat Treatable to Improve Hardness: Electroless Nickel per SAE AMS-C-26074, Class 1, Grade B |
---|---|
Style | HexaShield |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Where can I find additional details, specifications and documents for a 730181N001?
Additional datasheets, footprints and schematics for 730181N001 are listed on our Part Details page. You can also find images and similar parts to 730181N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 730181N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 730181N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 730181N001 fall under?
The 730181N001 is listed under Connectors > Connector Backshells & Adapters > Screened Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 730181N001 when available in the Screened Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 730181N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 730181N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 730181N001 have stock available?
There is no stock from authorised distributors for 730181N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 730181N001 often in real-time on the comparison pages.
What if I can't find stock of 730181N001?
You can fill out our help required form which you can use to request a quote for 730181N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.