Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$77.31
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$68.91
|
3
in stock
|
Buy Now | |
Conrad
from US$62.07
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$57.69
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$73.20
|
-
|
Buy Now | |
element14
from US$91.50
|
-
|
Buy Now | |
Distrelec
from US$58.22
|
-
|
Buy Now | |
Farnell
from US$74.77
|
-
|
Buy Now |
Overall Length | 180mm |
---|---|
Cutting Capacity Max | 5.5mm |
For Use With | All Types of Wire and Steel Tapes |
Blade Edge | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
High-leverage TWIN FORCE Cutter | RS |
Knipex 73 72 180 TwinForce® High Performance Diagonal Cutters 180mm | Rapid Electronics |
Ideal transmission of force due to double-hinged designExtremely easy cutting with little strain: cuts again 50 % easier than the tried and tested KNIPEX high leverage diagonal cuttersReliably cuts all types of wire, including steel tapeFor rough or very fine cuttingLow cutting impact: gentle on hands. The tension on muscles and tendons is relievedFor comfortable cutting, repetitive cutting or extremely hard cutting jobsHigh degree of stability and zero-backlash due to precisely milled forged-in axlesChrome vanadium heavy-duty steel, forged, oil-hardened | Conrad |
Pliers | Transfer Multisort Elektronik |
Cutter, Diagonal, Twinforce | Newark Electronics |
CUTTER, DIAGONAL, TWINFORCE | element14 |
Knipex Power Side-Cutting Pliers Twinforce 180mm Diagonal | Distrelec |
Where can I find additional details, specifications and documents for a 73 72 180?
Additional datasheets, footprints and schematics for 73 72 180 are listed on our Part Details page. You can also find images and similar parts to 73 72 180 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73 72 180 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73 72 180 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73 72 180 fall under?
The 73 72 180 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 73 72 180 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73 72 180 you can contact the distributor directly for product support, shipping queries etc.
Is the 73 72 180 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73 72 180 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 73 72 180.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73 72 180 often in real-time on the comparison pages.
What if I can't find stock of 73 72 180?
You can fill out our help required form which you can use to request a quote for 73 72 180 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.