Status: | Unknown |
---|---|
Series: | 84 Series |
RoHS: | Unknown |
Prices starting from US$43.59
Contact Configuration | - |
---|---|
No. of Positions | 1 Position |
Approvals / Standards | - |
IP Rating | IP67 |
Switch Case | PBT (Polybutylene Terephthalate) |
Product Range | 84 Series |
SVHC | No SVHC (15-Jan-2018) |
Control station | Transfer Multisort Elektronik |
Control Station Switch, Pbt, 1Pos, Ip67 | Newark Electronics |
Gehäuse gelb mit M12, Baureihe 84 NOT-HALT Taste | Boersig |
Smartbox, E-Stop, ON-OFF, MAINT, Yellow Case, M12,BR84,Illuminated, IP65,2A,30VDC | EAO 73-00002.2 | RS Americas |
CONTROL STATION SWITCH, PBT, 1POS, IP67 | element14 |
Emergency Stop Switches / E-Stop Switches Smart-Box yellow 84 illuminated E Stop wired to M12 connector DIN rail mounted | Sager |
Where can I find additional details, specifications and documents for a 73-00002.2?
Additional datasheets, footprints and schematics for 73-00002.2 are listed on our Part Details page. You can also find images and similar parts to 73-00002.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73-00002.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73-00002.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73-00002.2 fall under?
The 73-00002.2 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 73-00002.2 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73-00002.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 73-00002.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73-00002.2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Boersig, RS Americas and element14 have stock available or on a lead time for 73-00002.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73-00002.2 often in real-time on the comparison pages.
What if I can't find stock of 73-00002.2?
You can fill out our help required form which you can use to request a quote for 73-00002.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.