73-00002.1 Industrial Automation & Control Gear by EAO

CONTROL STATION SWITCH PBT 1POS IP67

Status: Unknown
Series: 84 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$41.71

Distributor Stock
Logo for Farnell
Farnell
from US$99.12
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$73.90
7
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.71
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$210.82
-
Buy Now
Logo for element14
element14
from US$217.99
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Contact Configuration -
No. of Positions 1 Position
Approvals / Standards -
IP Rating IP67
Switch Case PBT (Polybutylene Terephthalate)
Product Range 84 Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Control station | Transfer Multisort Elektronik
Control Station Switch, Pbt, 1Pos, Ip67 | Newark Electronics
Smartbox, E-Stop, ON-OFF, MAINT, Yellow Housing, M12,BR84,Non-Illum, IP65,2A,30VDC | EAO 73-00002.1 | RS Americas
CONTROL STATION SWITCH, PBT, 1POS, IP67 | element14
Emergency Stop Switches / E-Stop Switches Smart-Box yellow 84 Non illuminated E Stop wired to M12 connector DIN rail mounted | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 73-00002.1?

Additional datasheets, footprints and schematics for 73-00002.1 are listed on our Part Details page. You can also find images and similar parts to 73-00002.1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 73-00002.1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73-00002.1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 73-00002.1 fall under?

The 73-00002.1 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 73-00002.1 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 73-00002.1 you can contact the distributor directly for product support, shipping queries etc.

Is the 73-00002.1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 73-00002.1 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 73-00002.1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 73-00002.1 often in real-time on the comparison pages.

What if I can't find stock of 73-00002.1?

You can fill out our help required form which you can use to request a quote for 73-00002.1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay