Prices starting from US$0.29
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.62 |
5,125
|
Buy Now | |
Newark Electronics | US$0.58 |
5,125
|
Buy Now | |
element14 | US$0.79 |
5,125
|
Buy Now | |
RS Americas | US$0.47 |
2,940
|
Buy Now | |
Relay Specialties | US$0.68 |
890
|
Buy Now | |
Rapid Electronics | US$0.42 |
500
|
Buy Now | |
Chip One Stop | US$0.44 |
500
|
Buy Now | |
Powell Electronics | US$1.00 |
95
|
Buy Now | |
Electro Enterprises | US$0.29 |
49
|
Buy Now | |
Carlton-Bates | US$0.49 |
40
|
Buy Now | |
Distrelec | US$27.88 |
1
|
Buy Now | |
Future Electronics | US$0.55 |
-
|
Buy Now |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 15000h |
Product Range | - |
Current Rating | 80mA |
Length | 20.3mm |
Light Source | Incandescent |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Product Range | - |
Current Rating | 80mA |
Lead Style | Wedge |
Length | 15.24mm |
Voltage Rating | 14V |
Lamp, Incandescent,wedge, 14V | Newark Electronics |
LAMP, INCANDESCENT,WEDGE, 14V | element14 |
CML LAMPS - LAMP TYPE | Relay Specialties |
73 14V .08A | Future Electronics |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Miniature Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | - |
Average Bulb Life | 15000h |
Product Range | - |
Silicon Manufacturer | - |
---|---|
Silicon Core Number | - |
Kit Application Type | Wireless Security Remote Control |
Application Sub Type | Universal Wireless Remote Control System |
Product Range | - |
Adafruit TV-B-Gone Universal Remote Kit | Distrelec |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Wedge |
Bulb Size | T-1 3/4 (5mm) |
MSCP | 0.3 |
Average Bulb Life | 15000h |
Power Rating | 1.12W |
RoHS Compliant | Yes |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 73?
Additional datasheets, footprints and schematics for 73 are listed on our Part Details page. You can also find images and similar parts to 73 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 73 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 73 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 73 fall under?
The 73 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 73 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 73 you can contact the distributor directly for product support, shipping queries etc.
Is the 73 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 73 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Relay Specialties have stock available or on a lead time for 73.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 73 often in real-time on the comparison pages.
What if I can't find stock of 73?
You can fill out our help required form which you can use to request a quote for 73 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.