Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FIFO Function | Synchronous |
---|---|
Access Time | 10ns |
Logic Case Style | TQFP |
No. of Pins | 32Pins |
Frequency | 66.7MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Memory Organisation | 8K x 9bit |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 72V251L15PFGI?
Additional datasheets, footprints and schematics for 72V251L15PFGI are listed on our Part Details page. You can also find images and similar parts to 72V251L15PFGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72V251L15PFGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72V251L15PFGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72V251L15PFGI fall under?
The 72V251L15PFGI is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.
Can I view similar or alternative parts?
You can view similar parts to 72V251L15PFGI when available in the Logic range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72V251L15PFGI you can contact the distributor directly for product support, shipping queries etc.
Is the 72V251L15PFGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72V251L15PFGI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 72V251L15PFGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72V251L15PFGI often in real-time on the comparison pages.
What if I can't find stock of 72V251L15PFGI?
You can fill out our help required form which you can use to request a quote for 72V251L15PFGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.