72V06L15JG Part Information

Details for 72V06L15JG by Integrated Device Technology

Electronic & Electrical Components>Semiconductors - ICs>Logic

Part Downloads

Part Specifications

FIFO Function Asynchronous
Access Time 15ns
Logic Case Style LCC
No. of Pins 32Pins
Frequency 40MHz
Supply Voltage Min 3V
Supply Voltage Max 3.6V
Memory Organisation 16K x 9bit
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Product Range -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (07-Jul-2017)
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 72V06L15JG?

Additional datasheets, footprints and schematics for 72V06L15JG are listed in our Part Details tab. You can also find the 72V06L15JG image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 72V06L15JG in the Pricing & Inventory tab next to part details. You can view 72V06L15JG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 72V06L15JG fall under?

The 72V06L15JG is listed under Electronic & Electrical Components > Semiconductors - ICs > Logic.

Can I view similar or alternative parts?

You can view similar parts to 72V06L15JG when available in the Logic range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 72V06L15JG you can contact the distributor directly for product support, shipping queries etc.

Is the 72V06L15JG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 72V06L15JG have stock available?

There is no stock from authorised distributors for 72V06L15JG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 72V06L15JG often in real-time on the comparison pages.

What if I can't find stock of 72V06L15JG?

You can fill out our help required form which you can use to request a quote for 72V06L15JG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 72V06L15JG

Loading...
Loading Results for 72V06L15JG
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us