Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Oscilloscope Probe Function | Passive |
---|---|
Bandwidth | 500MHz |
Input Voltage Max | 600V |
Test Probe Attenuation | 10 |
For Use With | Portable Oscilloscopes |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Colour | Red / Black |
Input Impedance | 10Mohm |
Lead Length | 1.2m |
Operating Frequency Max | 500MHz |
Oscilloscope Probe | Newark Electronics |
Scope Probe, X10 Insulated, 500 MHz, Red | Pomona Electronics 72940-2 | RS Americas |
PROBE, OSCILLOSCOPE, 500MHZ | element14 |
Where can I find additional details, specifications and documents for a 72940-2?
Additional datasheets, footprints and schematics for 72940-2 are listed on our Part Details page. You can also find images and similar parts to 72940-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 72940-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 72940-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 72940-2 fall under?
The 72940-2 is listed under Test & Measurement > Test Leads & Test Probes > Oscilloscope Test Probes - Voltage / Frequency.
Can I view similar or alternative parts?
You can view similar parts to 72940-2 when available in the Oscilloscope Test Probes - Voltage / Frequency range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 72940-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 72940-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 72940-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 72940-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 72940-2 often in real-time on the comparison pages.
What if I can't find stock of 72940-2?
You can fill out our help required form which you can use to request a quote for 72940-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.