Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7286093002,
3-1195693-3 |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.98
|
16,087
in stock
|
Buy Now |
Conductor Material | Tin-Plated Copper |
---|---|
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Weight | 9.85kg/km |
Wire Color | Blue |
Number of Strands | 19 |
Number of Conductors | 1 |
Cable Insulation Thickness | .152mm, .006in |
Conductor Diameter | 1.215mm, .048in |
Conductor Diameter Range | 1.17 – 1.26mm, .046 – .05in |
Overall Outside Diameter Range | 1.58 – 1.66mm, .062 – .065in |
Wire Size | 1mm², 17AWG |
Conductor Size | 1mm² |
Overall Outside Diameter | .0638in, 1.62mm |
Strand Size | 30AWG |
Wire Diameter | .063in, 1.601mm |
Resistance (Max) | 20 Ω/1000 ft @ 68°F |
Voltage Rating | 600V |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -55 – 200°C |
Where can I find additional details, specifications and documents for a 7286093002?
Additional datasheets, footprints and schematics for 7286093002 are listed on our Part Details page. You can also find images and similar parts to 7286093002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7286093002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7286093002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7286093002 fall under?
The 7286093002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 7286093002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7286093002 you can contact the distributor directly for product support, shipping queries etc.
Is the 7286093002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7286093002 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 7286093002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7286093002 often in real-time on the comparison pages.
What if I can't find stock of 7286093002?
You can fill out our help required form which you can use to request a quote for 7286093002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.