Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7284836003,
3-1195692-2 |
Fluid Type | Hydraulic Fluid, Antifreeze, Battery Acid, Water, Diesel Fuel, Gasoline, Lubricating Oil |
---|---|
Shrink Ratio | 2:1 |
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Recovered Inside Diameter (Max) | .047in, 1.2mm |
Expanded Inside Diameter (Min) | .094in, 2.4mm |
Recovered Wall Thickness (Nominal) | .021in, .55mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Mini Spool |
Applicable Region | Global |
Product Family | LSTT |
Wall Type | Single |
Flammability | Non-Flame-Retardant |
Operating Temperature Range | -40 – 125°C |
Fluid Resistance | Splash Protection |
Resistant To | Mechanical Damage |
Recovery Temperature | 110°C |
Shrink Temperature (Min) | 65°C |
Cable Accessories Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 7284836003?
Additional datasheets, footprints and schematics for 7284836003 are listed on our Part Details page. You can also find images and similar parts to 7284836003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7284836003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7284836003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7284836003 fall under?
The 7284836003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 7284836003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7284836003 you can contact the distributor directly for product support, shipping queries etc.
Is the 7284836003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7284836003 have stock available?
Authorised distributors including TTI Europe and Avnet Abacus have stock available or on a lead time for 7284836003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7284836003 often in real-time on the comparison pages.
What if I can't find stock of 7284836003?
You can fill out our help required form which you can use to request a quote for 7284836003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.