Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
JOR-50800,
2-1200213-7 |
No distributors results available
Color | Gray |
---|---|
Partition Orientation | Horizontal |
Number of Main Wires (Max) | 4 |
Number of Branch Wires (Max) | 4 |
Cable Diameter (Max) (Main) | 50mm |
Cable Cross-Section (Max) (Main) | 150mm² |
Branch Cable Cross-Section (Max) | 70mm² |
Branch Cable Diameter (Max) | 40mm |
Cable Cross-Section (Min) (Main) | 95mm² |
Branch Cable Cross-Section (Min) | 25mm² |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | EN 50393 |
Silicone-Free | Yes |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | No |
Low Smoke Emission | No |
Halogen Free | Yes |
Solvent-Free | Yes |
Marine-Offshore-Shipbuilding Certified | No |
Non-Toxic & Non-Corrosive Emission Isocyanate-Free | No |
Product Use | Outdoor & Direct Buried |
Other Colors Available | No |
Packaging Quantity | 1 |
Packaging Method | Cardbox |
Minimum Packaging Unit | 1 |
Product Availability | China, ANZPAC, AMERICAS, EMEA, ASIA |
Minimum Order Quantity | 1 |
Case Seal | Plastic Sealing |
Tap Geometry | Y |
Cable Seal | Order Separately |
Strain Relief | No |
Technology | Resin |
Closing Method | Screw |
Product Type | LV Resin Branch Joint |
Operating Temperature Range | -20 – 55°C |
Chemical Resistance | Water & Humic Acids |
Where can I find additional details, specifications and documents for a 728448-000?
Additional datasheets, footprints and schematics for 728448-000 are listed on our Part Details page. You can also find images and similar parts to 728448-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 728448-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 728448-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 728448-000 fall under?
The 728448-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 728448-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 728448-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 728448-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 728448-000 have stock available?
There is no stock from authorised distributors for 728448-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 728448-000 often in real-time on the comparison pages.
What if I can't find stock of 728448-000?
You can fill out our help required form which you can use to request a quote for 728448-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.