Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.82
|
8
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
3,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
1,042
in stock
|
Buy Now | |
element14
from US$0.42
|
658
in stock
|
Buy Now | |
Farnell
from US$0.66
|
658
in stock
|
Buy Now | |
Powell Electronics
from US$154.90
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$221.29
|
-
|
Buy Now | |
Sager
from US$0.39
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Height | 11.1mm |
Base Diameter | 19.1mm |
Bumper / Feet Style | Round |
Bumper / Feet Colour | Black |
Bumper / Feet Material | Thermoplastic |
Body Color | Black |
RoHS Compliant | Yes |
Bumper, Recessed, Rubber, Screw Size 6, OD .750, H .437, Black, 700 Series | Keystone Electronics 728 | RS Americas |
Feet (Bumpers) | Newark Electronics |
RECESSED BUMPER, RUBBER, ROUND, BLACK | element14 |
Vinyl Material Black # 8 Screw Size Recessed Bumper | Future Electronics |
Mounting Hardware VINYL BUMPER .750 | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Transformer, Power | Carlton-Bates |
Pwr Tansformer | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 728?
Additional datasheets, footprints and schematics for 728 are listed on our Part Details page. You can also find images and similar parts to 728 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 728 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 728 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 728 fall under?
The 728 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet.
Can I view similar or alternative parts?
You can view similar parts to 728 when available in the Feet range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 728 you can contact the distributor directly for product support, shipping queries etc.
Is the 728 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 728 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Powell Electronics have stock available or on a lead time for 728.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 728 often in real-time on the comparison pages.
What if I can't find stock of 728?
You can fill out our help required form which you can use to request a quote for 728 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.