Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
727642-000,
2-1199666-9 |
No distributors results available
Number of Branch Wires (Max) | 0 |
---|---|
Conductor Range (Main) | 95 – 300mm² |
Cable Cross-Section (Max) (Main) | 300mm² |
Cross-Section Range | 95 – 300mm² |
Cable Cross-Section (Min) (Main) | 95mm² |
Voltage Class | .6/1kV |
UL Rating | No |
CSA Certified | No |
Other Colors Available | No |
Product Use | Earth Bond Connection on Transition Joints |
Minimum Packaging Unit | 1 |
Packaging Method | Bag |
Standard Pack | 1 |
Packaging Quantity | 1 |
Minimum Order Quantity | 1 |
Product Availability | EMEA |
Cable Shield Style | Sheath Lead |
Shelf Life | Unlimited |
Product Family | B&H |
Where can I find additional details, specifications and documents for a 727642-000?
Additional datasheets, footprints and schematics for 727642-000 are listed on our Part Details page. You can also find images and similar parts to 727642-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 727642-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 727642-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 727642-000 fall under?
The 727642-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 727642-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 727642-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 727642-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 727642-000 have stock available?
There is no stock from authorised distributors for 727642-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 727642-000 often in real-time on the comparison pages.
What if I can't find stock of 727642-000?
You can fill out our help required form which you can use to request a quote for 727642-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.