Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
7,509
in stock
|
Buy Now | |
Farnell
from US$0.12
|
7,509
in stock
|
Buy Now | |
TE Store
from US$0.15
|
4,235
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
2,716
in stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,716
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,716
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Plating Thickness | 4.5µm |
Stud Hole | No |
Terminal Angle | 90° |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Mating Tab Thickness | .02in, .51mm |
PCB Thickness (Recommended) | 3.63 – 4.45mm, .143 – .175in |
Extension Below Board | 5.2mm, .204in |
Height Above PC Board | .311in, 7.8mm |
PCB Hole Diameter | 1.4mm, .055in |
Mating Tab Width | 4.75mm, .187in |
Packaging Quantity | 10000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tap, Right Angle, 4.8X0.5Mm | Newark Electronics |
TAP, RIGHT ANGLE, 4.8X0.5MM | Farnell |
187 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 3.63 – 4.45 mm PCB Thickness (Recommended): .143 – .175 in Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Tab 3.63 – 4.45 mm .143 – .175" .187" | PCB Terminal | Part Number: 726389-2 | Internal Number: 726389-2 | .187" | TE Connectivity | TE Store |
Terminals GDS-FLACHST 4 8X0 5 | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 187 FASTON TAB TPBR | Distrelec |
Tab terminal,PCB, FASTON 187,right angle | RS |
Quick Disconnect Terminal M 13mm 12.8mm Tin Loose Piece | Avnet America |
Tab terminal, PCB, FASTON 187,right angle | TE Connectivity 726389-2 | RS Americas |
187 FASTON TAB TPBR | Boersig |
Where can I find additional details, specifications and documents for a 726389-2?
Additional datasheets, footprints and schematics for 726389-2 are listed on our Part Details page. You can also find images and similar parts to 726389-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726389-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726389-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726389-2 fall under?
The 726389-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 726389-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726389-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 726389-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726389-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 726389-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726389-2 often in real-time on the comparison pages.
What if I can't find stock of 726389-2?
You can fill out our help required form which you can use to request a quote for 726389-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.