Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
No stock
|
Buy Now | |
element14
from US$0.10
|
277,854
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
179,211
in stock
|
Buy Now | |
Farnell
from US$0.09
|
176,511
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
96,310
in stock
|
Buy Now | |
TE Store
from US$0.13
|
70,211
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
63,976
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
63,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
35,761
in stock
|
Buy Now | |
Boersig
from US$0.06
|
30,507
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
30,399
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
5,000
in stock
|
Buy Now | |
Conrad
from US$0.20
|
1,582
in stock
|
Buy Now | |
Avnet Abacus
-
|
200,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.19
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Thickness | 199.85µin, 5µm |
---|---|
Plating Material | Tin |
Stud Hole | No |
Terminal Angle | Straight |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Size | 6.35 |
Terminal Type | Tab |
Mating Tab Width | .25in, 6.35mm |
PCB Thickness (Recommended) | .093 – .125in, 2.36 – 3.18mm |
Extension Below Board | 4mm, .157in |
Mating Tab Thickness | .032in, .81mm |
Height Above PC Board | .394in, 10mm |
PCB Hole Diameter | .055in |
Packaging Method | Box |
Packaging Quantity | 5000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
TAB, STRAIGHT, 6.3X0.8MM | element14 |
Terminal, Male Disconnect, 0.25In Solder | Newark Electronics |
Terminals GDS-FLACHSTECK 6.3 | Rapid Electronics |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 2.36 – 3.18 mm PCB Thickness (Recommended): .093 – .125 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 2.36 – 3.18 mm .093 – .125" .25" | PCB Terminal | Part Number: 726386-2 | Internal Number: 726386-2 | .25" | TE Connectivity | TE Store |
Quick Disconnect Terminal M 14mm 8mm Tin Loose Piece | Avnet America |
TAB FOR PCB BRASS FINISH TIN | TTI Europe |
Terminal: flat | Transfer Multisort Elektronik |
6.3 x 0.8 mm Tin Plated Quick Disconnect Male FASTON TAB | Future Electronics |
For soldering into printed circuits.This text is machine translated. | Conrad |
Tab terminal, PCB, FASTON 250, straight | RS |
FASTON .250 Series, Straight Mount Angle PCB Tab Terminal,6.35x0.81mm Tin Plated | TE Connectivity 726386-2 | RS Americas |
TE Connectivity Faston-Tab | Distrelec |
GDS-FLACHSTECK 6,3 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Faston Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.4mm |
Terminal Plating | Tin |
Product Range | Faston Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 726386-2?
Additional datasheets, footprints and schematics for 726386-2 are listed on our Part Details page. You can also find images and similar parts to 726386-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726386-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726386-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726386-2 fall under?
The 726386-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 726386-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726386-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 726386-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726386-2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and TE Store have stock available or on a lead time for 726386-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726386-2 often in real-time on the comparison pages.
What if I can't find stock of 726386-2?
You can fill out our help required form which you can use to request a quote for 726386-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.