Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Size | 6.35 |
Terminal Type | Tab |
Mating Tab Thickness | .032in, .81mm |
PCB Thickness (Recommended) | 2.36 – 3.18mm, .093 – .125in |
Mating Tab Width | .25in, 6.35mm |
PCB Hole Diameter | .055in |
Height Above PC Board | 10mm, .394in |
Extension Below Board | 4mm, .157in |
Packaging Method | Box |
Packaging Quantity | 30000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Gds-Flachsteck 6,3 Rohs Compliant: Yes |Amp Te Connectivity 726386-1 | Newark Electronics |
Tab Terminal 6.3mm x 0.8mm Straight Through Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 726386-1?
Additional datasheets, footprints and schematics for 726386-1 are listed on our Part Details page. You can also find images and similar parts to 726386-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726386-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726386-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726386-1 fall under?
The 726386-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 726386-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726386-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 726386-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726386-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 726386-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726386-1 often in real-time on the comparison pages.
What if I can't find stock of 726386-1?
You can fill out our help required form which you can use to request a quote for 726386-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.