Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726348-2,
E03265-000 |
Prices starting from US$7.21
Distributor | Stock | ||
---|---|---|---|
Newark
from US$9.81
|
4
in stock
|
Buy Now | |
TE Store
from US$15.55
|
1,082
in stock
|
Buy Now | |
Rapid Electronics
from US$7.21
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$8.37
|
4
in stock
|
Buy Now | |
Avnet America
from US$8.02
|
-
|
Buy Now | |
RS Americas
from US$8.08
|
-
|
Buy Now | |
Boersig
from US$14.72
|
-
|
Buy Now | |
Distrelec
from US$7.30
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 18.72g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .413in, 10.5mm |
Wire Size | 67 – 70mm², 00AWG |
Tongue Thickness | .031in, .79mm |
Overall Length | 1.5in, 38mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 75 |
Shape Description | RING-101 |
Stud Size | M10 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
SO-RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Stud Size: M10 Stud Diameter: 10.5 mm Closed Ring Tongue Terminal 2/0 AWG 67 – 70 mm² M10 | Ring Terminal | Part Number: 726348-2 | Internal Number: 726348-2 | Alias Number: AMPS-0-0726348-2 | 10.5 mm | TE Connectivity | TE Store |
Terminals So-Ringzunge D46234 |Amp Te Connectivity 726348-2 | Newark Electronics |
Terminals SO-RINGZUNGE D46234 | Rapid Electronics |
Ring Tongue Terminal (2/0)AWG Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726348-2 | RS Americas |
TE Connectivity - AMP Ring Terminal Tongue Straight 70mm2 | Distrelec |
Where can I find additional details, specifications and documents for a 726348-2?
Additional datasheets, footprints and schematics for 726348-2 are listed on our Part Details page. You can also find images and similar parts to 726348-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726348-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726348-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726348-2 fall under?
The 726348-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726348-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726348-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 726348-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726348-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 726348-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726348-2 often in real-time on the comparison pages.
What if I can't find stock of 726348-2?
You can fill out our help required form which you can use to request a quote for 726348-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.