Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726347-2,
F20213-000 |
Weight per Piece | 16.34g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .413in, 10.5mm |
Wire Size | 83700 – 119500CMA, 0AWG, 41 – 60mm² |
Tongue Thickness | .0311in, .79mm |
Overall Length | 34mm, 1.339in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 100 |
Support Style | Non - Insulation Support |
Stud Size | M10 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-101 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
So-Ringzunge D46234 |Amp Te Connectivity 726347-2 | Newark Electronics |
Ring Tongue Terminal (1/0)AWG Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726347-2 | RS Americas |
Where can I find additional details, specifications and documents for a 726347-2?
Additional datasheets, footprints and schematics for 726347-2 are listed on our Part Details page. You can also find images and similar parts to 726347-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726347-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726347-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726347-2 fall under?
The 726347-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726347-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726347-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 726347-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726347-2 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 726347-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726347-2 often in real-time on the comparison pages.
What if I can't find stock of 726347-2?
You can fill out our help required form which you can use to request a quote for 726347-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.