Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726347-1,
F22589-000 |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.79
|
677
in stock
|
Buy Now | |
Newark Electronics
from US$3.93
|
677
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
677
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
677
in stock
|
Buy Now | |
TE Store
from US$8.11
|
618
in stock
|
Buy Now | |
Farnell
from US$3.34
|
550
in stock
|
Buy Now | |
Avnet America
from US$3.56
|
-
|
Buy Now | |
RS Americas
from US$4.22
|
-
|
Buy Now | |
Boersig
from US$3.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Inspection Slot | No |
Weight per Piece | 18.051g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .331in, 8.4mm |
Tongue Thickness | .79mm, .031in |
Wire Size | 41 – 60mm², 0AWG |
Overall Length | 34mm, 1.34in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Shape Description | RING-101 |
Support Style | Non - Insulation Support |
Stud Size | M8 |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 338°F, 170°C |
Terminals So-Ringzunge D46234 |Amp Te Connectivity 726347-1 | Newark Electronics |
Terminals SO-RINGZUNGE D46234 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 60mm2 | Distrelec |
SO-RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 1/0 AWG Wire Size: 41 – 60 mm² Stud Size: M8 Stud Diameter: 8.4 mm Closed Ring Tongue Terminal 1/0 AWG 41 – 60 mm² M8 | Ring Terminal | Part Number: 726347-1 | Internal Number: 726347-1 | Alias Number: AMPS-0-0726347-1 | 8.4 mm | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, M8, 1/0AWG | Farnell |
Ring Tongue Terminal 1-(1/0)AWG 43mm 18mm Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726347-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 726347-1?
Additional datasheets, footprints and schematics for 726347-1 are listed on our Part Details page. You can also find images and similar parts to 726347-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726347-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726347-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726347-1 fall under?
The 726347-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726347-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726347-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 726347-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726347-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 726347-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726347-1 often in real-time on the comparison pages.
What if I can't find stock of 726347-1?
You can fill out our help required form which you can use to request a quote for 726347-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.