Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726346-0,
F26080-000 |
Prices starting from US$4.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.72
|
No stock
|
Buy Now | |
Distrelec
from US$4.96
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$7.77
|
480
in stock
|
Buy Now | |
Rapid Electronics
from US$5.51
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$6.23
|
480
in stock
|
Buy Now | |
TE Store
from US$9.06
|
179
in stock
|
Buy Now | |
Avnet America
from US$5.30
|
-
|
Buy Now | |
RS Americas
from US$6.59
|
-
|
Buy Now | |
Boersig
from US$5.69
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 1g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .031in, .79mm |
Stud Diameter | .256in, 6.5mm |
Overall Length | 26mm, 1.023in |
Wire Size | 34 – 35mm², 2AWG |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 250 |
Wire/Cable Type | Regular Wire |
Shape Description | RING-101 |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | M6 |
Operating Temperature Range | 338°F, 170°C |
TE Connectivity - AMP Ring Terminal 35mm2 | Distrelec |
Terminals So Ringtong 6-35 |Amp Te Connectivity 726346 | Newark Electronics |
Terminals SO RINGTONG 6-35 | Rapid Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
SO RINGTONG 6-35 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Stud Size: M6 Stud Diameter: 6.5 mm Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² M6 | Ring Terminal | Part Number: 726346 | Internal Number: 726346 | Alias Number: AMPS-0-0726346-0 | 6.5 mm | TE Connectivity | TE Store |
Ring Tongue Terminal 2AWG 26mm 15mm Tin Box | Avnet America |
So Ringtong 6-35 | TE Connectivity 726346 | RS Americas |
Status: | Unknown |
---|---|
Series: | TENMA |
RoHS: | Compliant |
Product Range | TENMA |
---|---|
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 726346?
Additional datasheets, footprints and schematics for 726346 are listed on our Part Details page. You can also find images and similar parts to 726346 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726346 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726346 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726346 fall under?
The 726346 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726346 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726346 you can contact the distributor directly for product support, shipping queries etc.
Is the 726346 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726346 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 726346.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726346 often in real-time on the comparison pages.
What if I can't find stock of 726346?
You can fill out our help required form which you can use to request a quote for 726346 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.