Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726345-4,
D41303-000 |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.03
|
1,150
in stock
|
Buy Now | |
Rapid Electronics
from US$2.82
|
1,885
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
735
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
735
in stock
|
Buy Now | |
TE Store
from US$7.78
|
706
in stock
|
Buy Now | |
Farnell
from US$3.48
|
600
in stock
|
Buy Now | |
Avnet America
from US$3.41
|
-
|
Buy Now | |
RS Americas
from US$4.04
|
-
|
Buy Now | |
Boersig
from US$2.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 9.435g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 21mm², 4AWG |
Stud Diameter | 13mm, .512in |
Overall Length | 1.22in, 31mm |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 200 |
Packaging Method | Box |
Stud Size | M12 |
Shape Description | RING-101 |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals SO-RINGZUNGE D46234 | Rapid Electronics |
TE Connectivity SO-RINGZUNGE D46234 Terminals SO-RINGZUN | Distrelec |
Terminals So-Ringzunge D46234 |Amp Te Connectivity 726345-4 | Newark Electronics |
SO-RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Stud Size: M12 Stud Diameter: 13 mm Closed Ring Tongue Terminal 4 AWG 21 mm² M12 | Ring Terminal | Part Number: 726345-4 | Internal Number: 726345-4 | Alias Number: AMPS-0-0726345-4 | 13 mm | TE Connectivity | TE Store |
TERMINAL, RING TONGUE, M12, 4AWG | Farnell |
Ring Tongue Terminal 4AWG 42mm 22mm Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726345-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 726345-4?
Additional datasheets, footprints and schematics for 726345-4 are listed on our Part Details page. You can also find images and similar parts to 726345-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726345-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726345-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726345-4 fall under?
The 726345-4 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726345-4 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726345-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 726345-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726345-4 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and TE Store have stock available or on a lead time for 726345-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726345-4 often in real-time on the comparison pages.
What if I can't find stock of 726345-4?
You can fill out our help required form which you can use to request a quote for 726345-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.