Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726345-2,
D05319-000 |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.45
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.64
|
2,227
in stock
|
Buy Now | |
Distrelec
from US$2.39
|
1,680
in stock
|
Buy Now | |
TE Store
from US$7.35
|
939
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
547
in stock
|
Buy Now | |
Chip One Stop
from US$3.70
|
547
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
RS Americas
from US$3.81
|
-
|
Buy Now | |
Boersig
from US$2.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 7.942g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .331in, 8.4mm |
Overall Length | .984in, 25mm |
Wire Size | 4AWG, 21mm² |
Tongue Thickness | .031in, .79mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 300 |
Packaging Method | Box |
Shape Description | RING-101 |
Stud Size | M8 |
Sealable | No |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 170°C, 338°F |
Terminals SO-RINGZUNGE D46234 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 21mm2 | Distrelec |
SO-RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Stud Size: M8 Stud Diameter: 8.4 mm Closed Ring Tongue Terminal 4 AWG 21 mm² M8 | Ring Terminal | Part Number: 726345-2 | Internal Number: 726345-2 | Alias Number: AMPS-0-0726345-2 | 8.4 mm | TE Connectivity | TE Store |
Terminals So-Ringzunge D46234 |Amp Te Connectivity 726345-2 | Newark Electronics |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Tongue Terminal 4AWG 33mm 16mm Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726345-2 | RS Americas |
Where can I find additional details, specifications and documents for a 726345-2?
Additional datasheets, footprints and schematics for 726345-2 are listed on our Part Details page. You can also find images and similar parts to 726345-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726345-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726345-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726345-2 fall under?
The 726345-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726345-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726345-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 726345-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726345-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, TE Store, Newark Electronics and Chip One Stop have stock available or on a lead time for 726345-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726345-2 often in real-time on the comparison pages.
What if I can't find stock of 726345-2?
You can fill out our help required form which you can use to request a quote for 726345-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.