Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726345-0,
C81427-000 |
Prices starting from US$1.34
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.49 |
No stock
|
Buy Now | |
Rapid Electronics | US$1.34 |
3,767
|
Buy Now | |
Distrelec | US$1.35 |
3,600
|
Buy Now | |
Newark Electronics | US$1.68 |
167
|
Buy Now | |
Chip One Stop | US$1.70 |
167
|
Buy Now | |
Avnet America | US$1.34 |
-
|
Buy Now | |
RS Americas | US$1.61 |
-
|
Buy Now | |
Boersig | US$1.39 |
-
|
Buy Now | |
TE Store | US$2.97 |
-
|
Buy Now |
Weight per Piece | 7.23g |
---|---|
Inspection Slot | No |
Plating Material | Tin, Copper |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Tongue Thickness | .79mm, .031in |
Overall Length | 25mm, .984in |
Stud Diameter | 5.3mm, .209in |
Wire Size | 4AWG, 21mm², 41616 – 42615CMA |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 300 |
Packaging Method | Box |
Shape Description | RING-101 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | M5 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
Terminals SOL RING TONGUE | Rapid Electronics |
TE Connectivity - AMP Ring Terminal 21mm2 | Distrelec |
Terminals Sol Ring Tongue |Amp Te Connectivity 726345 | Newark Electronics |
Ring Tongue Terminal 4AWG Tin Box | Avnet America |
Sol Ring Tongue | TE Connectivity 726345 | RS Americas |
Special Order: SOL RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 21 mm² Wire Size: 41616 – 42615 CMA Stud Size: M5 Closed Ring Tongue Terminal 4 AWG 21 mm² 41616 – 42615 CMA | Ring Terminal | Part Number: 726345 | Internal Number: 726345 | Alias Number: AMPS-0-0726345-0 | TE Connectivity | TE Store |
Supply Voltage VAC | 24V |
---|---|
Output Power | 48W |
Kit Contents | Rework Station |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 726345?
Additional datasheets, footprints and schematics for 726345 are listed on our Part Details page. You can also find images and similar parts to 726345 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726345 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726345 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726345 fall under?
The 726345 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726345 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726345 you can contact the distributor directly for product support, shipping queries etc.
Is the 726345 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726345 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 726345.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726345 often in real-time on the comparison pages.
What if I can't find stock of 726345?
You can fill out our help required form which you can use to request a quote for 726345 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.