Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726344-1,
E69192-000 |
Weight per Piece | 3.74g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .787in, 20mm |
Wire Size | 6AWG, 13 – 15mm² |
Stud Diameter | .256in, 6.5mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Carton |
Packaging Quantity | 600 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | RING-101 |
Stud Size | M6 |
Operating Temperature Range | 338°F, 170°C |
SO-RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Stud Size: M6 Stud Diameter: 6.5 mm Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² M6 | Ring Terminal | Part Number: 726344-1 | Internal Number: 726344-1 | Alias Number: AMPS-0-0726344-1 | 6.5 mm | TE Connectivity | TE Store |
So-Ringzunge D46234 Rohs Compliant: Yes |Amp Te Connectivity 726344-1 | Newark Electronics |
Ring Tongue Terminal 6AWG 25.5mm 11mm Tin Box | Avnet America |
So-Ringzunge D46234 | TE Connectivity 726344-1 | RS Americas |
Where can I find additional details, specifications and documents for a 726344-1?
Additional datasheets, footprints and schematics for 726344-1 are listed on our Part Details page. You can also find images and similar parts to 726344-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726344-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726344-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726344-1 fall under?
The 726344-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726344-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726344-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 726344-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726344-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 726344-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726344-1 often in real-time on the comparison pages.
What if I can't find stock of 726344-1?
You can fill out our help required form which you can use to request a quote for 726344-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.