Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726344-0,
C75311-000 |
Weight per Piece | 3.756g |
---|---|
Inspection Slot | No |
Plating Material | Copper, Tin |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 13 – 15mm², 6AWG, 26179 – 27783CMA |
Stud Diameter | 5.3mm, .209in |
Overall Length | .787in, 20mm |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 600 |
Shape Description | RING-101 |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Stud Size | M5 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Sol. Ring Tongue Rohs Compliant: Yes |Amp Te Connectivity 726344 | Newark Electronics |
Ring Tongue Terminal 6AWG 25.5mm 11mm Tin Box | Avnet America |
Sol. Ring Tongue | TE Connectivity 726344 | RS Americas |
Special Order: SOL. RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 6 AWG Wire Size: 13 – 15 mm² Wire Size: 26179 – 27783 CMA Stud Size: M5 Closed Ring Tongue Terminal 6 AWG 13 – 15 mm² 26179 – 27783 CMA | Ring Terminal | Part Number: 726344 | Internal Number: 726344 | Alias Number: AMPS-0-0726344-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 726344?
Additional datasheets, footprints and schematics for 726344 are listed on our Part Details page. You can also find images and similar parts to 726344 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726344 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726344 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726344 fall under?
The 726344 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726344 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726344 you can contact the distributor directly for product support, shipping queries etc.
Is the 726344 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726344 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and TE Store have stock available or on a lead time for 726344.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726344 often in real-time on the comparison pages.
What if I can't find stock of 726344?
You can fill out our help required form which you can use to request a quote for 726344 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.