Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726343-1,
C69085-000 |
Prices starting from US$0.67
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.31 |
342
|
Buy Now | |
TE Store | US$1.61 |
4,500
|
Buy Now | |
Rapid Electronics | US$1.36 |
334
|
Buy Now | |
Distrelec | US$1.17 |
320
|
Buy Now | |
Newark Electronics | US$1.13 |
14
|
Buy Now | |
Chip One Stop | US$1.39 |
14
|
Buy Now | |
Boersig | US$0.96 |
8
|
Buy Now | |
Avnet America | US$0.71 |
-
|
Buy Now | |
RS Americas | US$1.03 |
-
|
Buy Now | |
element14 | US$0.67 |
-
|
Buy Now | |
Farnell | US$0.80 |
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | 2.41g |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | .256in, 6.5mm |
Wire Size | 8.36mm², 8AWG |
Tongue Thickness | .031in, .79mm |
Overall Length | .669in, 17mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 750 |
Packaging Method | Box |
Stud Size | M6 |
Shape Description | RING-101 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
SO-RINGZUNGE D46234 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.36 mm² Stud Size: M6 Stud Diameter: 6.5 mm Closed Ring Tongue Terminal 8 AWG 8.36 mm² M6 | Ring Terminal | Part Number: 726343-1 | Internal Number: 726343-1 | Alias Number: AMPS-0-0726343-1 | 6.5 mm | TE Connectivity | TE Store |
Ring terminal, SOLISTRAND, 6mm, 8 AWG | RS |
Terminals SO-RINGZUNGE D46234 | Rapid Electronics |
TE Connectivity - AMP Ring Terminal Tongue Straight 10mm2 | Distrelec |
Terminals So-Ringzunge D46234 |Amp Te Connectivity 726343-1 | Newark Electronics |
Ring Tongue Terminal 8AWG Tin Box | Avnet America |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M6 Stud Size,8 mmsq | TE Connectivity 726343-1 | RS Americas |
Where can I find additional details, specifications and documents for a 726343-1?
Additional datasheets, footprints and schematics for 726343-1 are listed on our Part Details page. You can also find images and similar parts to 726343-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726343-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726343-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726343-1 fall under?
The 726343-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726343-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726343-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 726343-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726343-1 have stock available?
Authorised distributors including TE Store, RS, Rapid Electronics, Distrelec and Newark Electronics have stock available or on a lead time for 726343-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726343-1 often in real-time on the comparison pages.
What if I can't find stock of 726343-1?
You can fill out our help required form which you can use to request a quote for 726343-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.