Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0726343-0,
F38108-000 |
Weight per Piece | 2.286g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | .63in, 16mm |
Wire Size | 8.36mm², 8AWG, 14175 – 16983CMA |
Stud Diameter | 5.3mm, .209in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 1000 |
Insulated | No |
Stud Size | M5 |
Shape Description | RING-101 |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Operating Temperature Range | 170°C, 338°F |
Sol. Ring Tongue Rohs Compliant: Yes |Amp Te Connectivity 726343 | Newark Electronics |
Ring Tongue Terminal 8AWG Tin Box | Avnet America |
Sol. Ring Tongue | TE Connectivity 726343 | RS Americas |
Special Order: SOL. RING TONGUE Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 8 AWG Wire Size: 8.36 mm² Wire Size: 14175 – 16983 CMA Stud Size: M5 Closed Ring Tongue Terminal 8 AWG 8.36 mm² 14175 – 16983 CMA | Ring Terminal | Part Number: 726343 | Internal Number: 726343 | Alias Number: AMPS-0-0726343-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 726343?
Additional datasheets, footprints and schematics for 726343 are listed on our Part Details page. You can also find images and similar parts to 726343 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726343 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726343 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726343 fall under?
The 726343 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 726343 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726343 you can contact the distributor directly for product support, shipping queries etc.
Is the 726343 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726343 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 726343.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726343 often in real-time on the comparison pages.
What if I can't find stock of 726343?
You can fill out our help required form which you can use to request a quote for 726343 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.