Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.69
|
No stock
|
Buy Now | |
Heilind Electronics
-
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Connection Capacity | Single |
Terminal Type | Tab & Receptacle |
Terminal & Splice Type | Tab & Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .015in, .4mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Mating Retention Type | Dimple |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece/Carton |
Insulated | No |
Sealable | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.250 RECP WITH DBL TAB | Heilind Electronics |
Terminal, Disconnect Adapter, Qc | Newark Electronics |
Quick Disconnect Adapter Terminal F/M/M Loose Piece | Avnet America |
FASTON 250 REC WITH TAB .032 BR | TE Connectivity 726308-1 | RS Americas |
TERMINAL, DISCONNECT ADAPTER, QC | Farnell |
Status: | Unknown |
---|---|
Series: | Faston 250 Series |
RoHS: | Unknown |
Product Range | Faston 250 Series |
---|---|
Termination | Quick Connect |
Terminal Type | Quick Disconnect Adapter |
Where can I find additional details, specifications and documents for a 726308-1?
Additional datasheets, footprints and schematics for 726308-1 are listed on our Part Details page. You can also find images and similar parts to 726308-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 726308-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 726308-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 726308-1 fall under?
The 726308-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 726308-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 726308-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 726308-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 726308-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 726308-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 726308-1 often in real-time on the comparison pages.
What if I can't find stock of 726308-1?
You can fill out our help required form which you can use to request a quote for 726308-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.