Status: | Unknown |
---|---|
Series: | 725 Series |
RoHS: | Unknown |
RF Modulation | FSK LoRa |
---|---|
Data Rate Max | - |
Frequency Max | 869.5MHz |
Sensitivity dBm | - |
Supply Voltage Min | 12V |
Supply Voltage Max | 32V |
Transmit Power | 13dBm |
Module Interface | - |
Supply Current | 95mA |
RF Transceiver Applications | Industrial Telemetry Remote Monitoring / Control Reliable Remote Switch |
Product Range | 725 Series |
SVHC | No SVHC (15-Jan-2019) |
700Series 1Km DIN Rail Transceiver | RS |
Telemetry Transceiver, 869.5Mhz, 13Dbm | Newark Electronics |
TELEMETRY TRANSCEIVER, 869.5MHZ, 13DBM | element14 |
Where can I find additional details, specifications and documents for a 725TRX8-1K?
Additional datasheets, footprints and schematics for 725TRX8-1K are listed on our Part Details page. You can also find images and similar parts to 725TRX8-1K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 725TRX8-1K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 725TRX8-1K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 725TRX8-1K fall under?
The 725TRX8-1K is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 725TRX8-1K when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 725TRX8-1K you can contact the distributor directly for product support, shipping queries etc.
Is the 725TRX8-1K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 725TRX8-1K have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 725TRX8-1K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 725TRX8-1K often in real-time on the comparison pages.
What if I can't find stock of 725TRX8-1K?
You can fill out our help required form which you can use to request a quote for 725TRX8-1K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.