Status: | Unknown |
---|---|
Series: | 725 Series |
RoHS: | Unknown |
RF Modulation | FSK LoRa |
---|---|
Data Rate Max | - |
Frequency Max | 869.5MHz |
Sensitivity dBm | - |
Supply Voltage Min | 12V |
Supply Voltage Max | 32V |
Transmit Power | 20dBm |
Module Interface | - |
Supply Current | 95mA |
RF Transceiver Applications | Industrial Telemetry Remote Monitoring / Control Reliable Remote Switch |
Product Range | 725 Series |
SVHC | No SVHC (15-Jan-2019) |
700Series 16Km DIN Rail Transceiver | RS |
Where can I find additional details, specifications and documents for a 725TRX8-16K?
Additional datasheets, footprints and schematics for 725TRX8-16K are listed on our Part Details page. You can also find images and similar parts to 725TRX8-16K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 725TRX8-16K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 725TRX8-16K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 725TRX8-16K fall under?
The 725TRX8-16K is listed under Electrical & Lighting > Wireless Systems & Modules > RF Modules.
Can I view similar or alternative parts?
You can view similar parts to 725TRX8-16K when available in the RF Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 725TRX8-16K you can contact the distributor directly for product support, shipping queries etc.
Is the 725TRX8-16K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 725TRX8-16K have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for 725TRX8-16K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 725TRX8-16K often in real-time on the comparison pages.
What if I can't find stock of 725TRX8-16K?
You can fill out our help required form which you can use to request a quote for 725TRX8-16K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.