Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.04
|
3,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
134,103
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
134,103
in stock
|
Buy Now | |
Chip One Stop
from US$0.37
|
134,103
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
134,103
in stock
|
Buy Now | |
Farnell
from US$0.80
|
107,300
in stock
|
Buy Now | |
TE Store
from US$0.59
|
37,322
in stock
|
Buy Now | |
element14
from US$0.79
|
6,098
in stock
|
Buy Now | |
Heilind Electronics
from US$0.61
|
1,516
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.61
|
505
in stock
|
Buy Now | |
Micros
from US$0.25
|
400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.50
|
113
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
13
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Boersig
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Underplating Material | Nickel |
Terminal Size | 6.35 |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Height Above PC Board | 12.7mm, .506in |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
PCB Thickness (Recommended) | .093 – .12in, 2.36 – 3.05mm |
Extension Below Board | .149in, 3.8mm |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Faston 250 Pcb Tab .031 Tpbr |Amp Te Connectivity 725964-2 | Newark Electronics |
Terminals FASTON TAB .250PCB | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
PCB TERMINAL, TAB, 6.35MM X 0.81MM | Farnell |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 2.36 – 3.05 mm PCB Thickness (Recommended): .093 – .12 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 2.36 – 3.05 mm .093 – .12" .25" | PCB Terminal | Part Number: 725964-2 | Internal Number: 725964-2 | .25" | TE Connectivity | TE Store |
TERMINAL, TAB, 6.35MM X 0.81MM | element14 |
Tab terminal, PCB, FASTON 250, straight | RS |
FASTON TAB .250/PCB | Heilind Electronics |
6,3x0,8mm | Micros |
Terminal: flat | Transfer Multisort Elektronik |
FASTON Series 0250 635 mm Through Hole Quick-Fit Terminal | Future Electronics |
Tab Terminal M 16.5mm 6.3mm Tin Loose Piece | Avnet America |
Crimp Tab Terminal, Uninsulated, Tin Plated, Straight, 6.3 x 0.8mm | TE Connectivity 725964-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.5mm |
Terminal Plating | Tin |
Product Range | FASTON 250 Series |
Where can I find additional details, specifications and documents for a 725964-2?
Additional datasheets, footprints and schematics for 725964-2 are listed on our Part Details page. You can also find images and similar parts to 725964-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 725964-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 725964-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 725964-2 fall under?
The 725964-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 725964-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 725964-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 725964-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 725964-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 725964-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 725964-2 often in real-time on the comparison pages.
What if I can't find stock of 725964-2?
You can fill out our help required form which you can use to request a quote for 725964-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.