Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Plating Thickness | 4.5µm |
Terminal Angle | 90° |
Stud Hole | No |
Terminal Type | Tab |
Terminal Orientation | Right Angle |
Terminal & Splice Type | Tab |
Mating Tab Width | .11in, 2.8mm |
Extension Below Board | .118in, 3mm |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
PCB Hole Diameter | 1.4mm, .055in |
Height Above PC Board | 5mm, .199in |
Packaging Quantity | 10000 |
Packaging Method | Box |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Tab terminal,PCB, FASTON 110,right angle | RS |
Quick Disconnect Terminal M 13.4mm 8mm Tin Over Copper Loose Piece | Avnet America |
Faston 110 Tab Flag .031 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 725963-2. | Newark Electronics |
TE 725963-2 Faston Tab PCB Mount 2.8 x 0.8mm Tin | Rapid Electronics |
Tab terminal, PCB, FASTON 110,right angle | TE Connectivity 725963-2 | RS Americas |
Where can I find additional details, specifications and documents for a 725963-2?
Additional datasheets, footprints and schematics for 725963-2 are listed on our Part Details page. You can also find images and similar parts to 725963-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 725963-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 725963-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 725963-2 fall under?
The 725963-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 725963-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 725963-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 725963-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 725963-2 have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, Rapid Electronics and RS Americas have stock available or on a lead time for 725963-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 725963-2 often in real-time on the comparison pages.
What if I can't find stock of 725963-2?
You can fill out our help required form which you can use to request a quote for 725963-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.